EN
  • EN
  • DE

2SD1618T-TD-E

Part No 2SD1618T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.7A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 80mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 50mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 197560-2SD1618T-TD-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1618T-TD-E CAD Model

Description

ON Semiconductor 2SD1618T-TD-E Bipolar Transistor

The 2SD1618T-TD-E from ON Semiconductor is a robust NPN bipolar junction transistor (BJT) designed for high-efficiency switching applications and amplifier configurations. This versatile component is a testament to ON Semiconductor's commitment to delivering high-quality and reliable semiconductor products suitable for a wide range of electronic circuits.

Key Features:

  • High Current Capacity: The 2SD1618T-TD-E is capable of handling a collector current (Ic) of up to 1A, making it suitable for medium-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which enhances overall energy efficiency by minimizing power loss during the switching process.
  • High-Speed Switching: Designed for high-speed switching, this transistor can operate at frequencies that are suitable for a variety of applications, from power supplies to motor controllers.
  • Complementary PNP Type: The complementary PNP type for this NPN transistor is available, allowing for push-pull amplifier designs and other complementary configurations.

Applications:

The 2SD1618T-TD-E is ideal for a range of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General purpose switching and amplification

Package and Reliability:

This transistor comes in a compact SOT-89 package, which not only saves space on the PCB but also ensures robustness and durability. The 2SD1618T-TD-E is designed to meet the stringent reliability standards that ON Semiconductor is known for, ensuring a long operational life and stable performance in various environmental conditions.

Conclusion:

With its combination of high current capacity, low saturation voltage, and high-speed switching capabilities, the 2SD1618T-TD-E from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and reliability of their electronic designs. Whether for industrial, consumer, or automotive applications, this transistor offers a performance that engineers can trust.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess