EN
  • EN
  • DE

2SD1622T-TD-E

Part No 2SD1622T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855279-2SD1622T-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SD1622T-TD-E CAD Model

Description

ON Semiconductor 2SD1622T-TD-E NPN Bipolar Transistor

The ON Semiconductor 2SD1622T-TD-E is a high-performance NPN bipolar transistor designed for general-purpose amplifier and switching applications. This device is a part of ON Semiconductor's portfolio of discrete semiconductor components, known for their reliability and efficiency in various electronic circuits.

Key Features:

  • Voltage and Current Ratings: The 2SD1622T-TD-E transistor has a collector-emitter voltage (V<sub>CEO) of 50V and a collector current (I<sub>C) rating of 2A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 100MHz, this transistor is capable of operating at high frequencies, which is beneficial for amplification in RF and other high-speed signal applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures higher efficiency by minimizing on-state power loss, which is crucial for power management in electronic devices.
  • Complementary PNP Type: The 2SD1622T-TD-E has a complementary PNP type available, allowing for push-pull amplifier configurations and other complementary pair designs.

Applications:

The 2SD1622T-TD-E is suitable for a wide range of applications, including:

  • General-purpose amplification
  • Switching regulators
  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Package Information:

The transistor is housed in a compact SOT-89 package, which is designed for surface-mount technology (SMT) and is well-suited for use in space-constrained applications. The SOT-89 package also provides good thermal performance, ensuring reliable operation over a wide temperature range.

Quality and Reliability:

ON Semiconductor is committed to high standards of quality and reliability, and the 2SD1622T-TD-E is no exception. It is manufactured to meet rigorous industry standards, ensuring stable performance and longevity in commercial and industrial environments.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This resource will provide comprehensive electrical characteristics and recommended usage guidelines to ensure optimal performance in your electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess