EN
  • EN
  • DE

2SD1628-TD

Part No 2SD1628-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157764-2SD1628-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1628-TD CAD Model

Description

The 2SD1628-TD from ON Semiconductor is a robust NPN bipolar junction transistor (BJT) designed for high-speed switching applications. This transistor is a part of ON Semiconductor's extensive range of semiconductor components known for their reliability and performance. The 2SD1628-TD is particularly suitable for use in power management functions, including converters, inverters, and power amplifiers.

Key Features

  • High Current Capacity: The 2SD1628-TD can handle a collector current up to 3A, making it suitable for driving high-current loads.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • High-Speed Switching: With its fast switching times, this transistor is ideal for applications requiring quick transitions between on and off states.
  • High Power Dissipation: It has a power dissipation rating of 25W, allowing it to handle significant power levels without overheating.

Electrical Characteristics

Parameter Value Collector-Base Voltage (VCBO) 100V Collector-Emitter Voltage (VCEO) 80V Emitter-Base Voltage (VEBO) 5V Collector Current (IC) 3A Collector Power Dissipation (PC) 25W

Applications

The ON Semiconductor 2SD1628-TD is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power supply circuits
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators

Package and Quality

The 2SD1628-TD is available in a TO-220AB package that is widely used in the industry and known for its ease of mounting and good thermal performance. ON Semiconductor is committed to the highest standards of quality, and this product complies with their rigorous testing and reliability protocols, ensuring performance and durability in even the most demanding situations.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess