EN
  • EN
  • DE

2SD1628F-TD-H

Part No 2SD1628F-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 5A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004543-2SD1628F-TD-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1628F-TD-H CAD Model

Description

ON Semiconductor 2SD1628F-TD-H Bipolar Transistor

The ON Semiconductor 2SD1628F-TD-H is a high-performance NPN bipolar junction transistor (BJT) designed to deliver robust performance for a wide range of applications. This transistor is an ideal choice for power amplification and switching applications that require high current and voltage capabilities. The 2SD1628F-TD-H is a testament to ON Semiconductor's commitment to providing reliable and efficient semiconductor solutions.

Key Features:

  • Voltage and Current Ratings: The 2SD1628F-TD-H offers a collector-emitter voltage (Vceo) of 60V, a collector-base voltage (Vcbo) of 80V, and a collector current (Ic) of 3A, making it suitable for medium power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this transistor is capable of operating at high frequencies, which is essential for RF and high-speed switching applications.
  • Low Saturation Voltage: The low Vce(sat) ensures efficient operation with minimal power loss, providing a more energy-efficient solution for circuit designers.
  • Complementary PNP Type: The 2SD1628F-TD-H can be paired with its complementary PNP type transistor for push-pull, amplifier, and other applications requiring complementary BJTs.

Applications:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

The 2SD1628F-TD-H is housed in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics. This package allows for efficient thermal management and is suitable for surface-mount technology (SMT), making it a versatile choice for modern electronic designs that demand high-density board layouts.

With its robust performance and flexible application range, the ON Semiconductor 2SD1628F-TD-H bipolar transistor is a reliable component for designers looking to enhance the efficiency and longevity of their electronic products. Whether you are working on power supply units, consumer electronics, or industrial control systems, this BJT from ON Semiconductor will help you achieve your design goals with confidence.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5021 $50.2100
245+ $0.4120 $100.9400
380+ $0.3992 $151.6960
520+ $0.3863 $200.8760
670+ $0.3734 $250.1780
900+ $0.3348 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess