ON Semiconductor 2SD1800-TL NPN Bipolar Transistor
The 2SD1800-TL is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This device is well-suited for a wide range of applications, including general-purpose switching and amplification, making it a versatile component for electronics enthusiasts and professionals alike.
Key Features:
- Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector current.
- Voltage Ratings: The 2SD1800-TL boasts a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V, ensuring stable operation in a variety of circuit configurations.
- Current Handling: With a collector current (IC) rating of 3A, this transistor can handle significant power for its size, making it suitable for moderate power applications.
- Power Dissipation: The device has a power dissipation (PD) of 1.5W, allowing it to withstand moderate thermal environments without compromising performance.
- High DC Current Gain: Featuring a high DC current gain (hFE) range, the 2SD1800-TL provides excellent signal amplification characteristics.
- Package: The transistor is housed in a compact surface-mount package (SOT-428), which saves valuable board space and is ideal for automated assembly processes.
Applications:
The 2SD1800-TL is a general-purpose transistor that can be used in a variety of electronic circuits. It is commonly found in:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Motor control circuits
- Consumer electronics
ON Semiconductor's commitment to quality and performance is evident in the 2SD1800-TL, making it an excellent choice for designers seeking a reliable and efficient NPN transistor. Whether for prototyping or mass production, this component is sure to meet the rigorous demands of modern electronic devices.