EN
  • EN
  • DE

2SD1802S

Part No 2SD1802S
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-251
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 717201-2SD1802S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1802S CAD Model

Description

ON Semiconductor 2SD1802S Transistor Overview

The 2SD1802S is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is engineered to deliver high-speed switching performance, making it an ideal choice for a wide range of applications that require efficiency and reliability.

Key Features

  • High Current Capacity: The 2SD1802S is capable of handling a collector current (Ic) of up to 1A, which makes it suitable for moderate power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), ensuring more efficient operation and less power loss during the switching process.
  • High-Speed Switching: With its fast switching times, this transistor is excellent for applications that require quick response times.
  • Complementary PNP Type: The 2SD1802S can be paired with a complementary PNP transistor for push-pull applications, offering flexibility in circuit design.

Applications

The ON Semiconductor 2SD1802S NPN transistor is versatile and can be used in various electronic circuits including:

  • Power management systems
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General-purpose switching applications

Electrical Characteristics

Some of the key electrical characteristics of the 2SD1802S include a collector-base voltage (Vcbo) of 50V, a collector-emitter voltage (Vceo) of 50V, and an emitter-base voltage (Vebo) of 5V. It also has a collector dissipation (Pc) of 1W, which allows for decent power handling capability within its package constraints.

Package and Quality Assurance

The 2SD1802S transistor comes in a compact SOT-89 package, which is suitable for surface-mounted technology (SMT) and helps in saving board space. ON Semiconductor ensures that their products meet rigorous quality standards, and the 2SD1802S is no exception, providing reliable performance for both commercial and industrial applications.

With its combination of speed, power handling, and efficiency, the 2SD1802S from ON Semiconductor is a solid choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess