EN
  • EN
  • DE

2SD1815T-TL-H

Part No 2SD1815T-TL-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 150mA, 1.5A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 500mA, 5V
Power - Max 1W
Frequency - Transition 180MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-TP-FA
Win Source Part Number 762825-2SD1815T-TL-H
Popularity Medium
Supply and Demand Status Balance
Family Name 2SD1815T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SD1815T-TL-H CAD Model

Description

Product Overview: 2SD1815T-TL-H by ON Semiconductor

The 2SD1815T-TL-H is a robust NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for high-speed switching applications and is well-suited for use in power management functions, as well as in various consumer electronics, computing devices, and industrial equipment.

Key Features

  • High Current Capability: The 2SD1815T-TL-H is capable of handling continuous collector currents up to 1 A, which makes it suitable for driving moderate loads in electronic circuits.
  • Low Collector-Emitter Saturation Voltage: This transistor offers a low V<sub>CE(sat) typically at 0.5 V, contributing to reduced power loss and improved efficiency in switching applications.
  • High-Speed Switching: With transition frequencies (f<sub>T) typically in the range of 100 MHz, this component is optimized for high-speed switching, allowing for quick response times in circuits.
  • Compact Surface-Mount Package: The 2SD1815T-TL-H comes in a small TP-FA package, which is ideal for space-constrained applications and aids in the miniaturization of electronic assemblies.

Applications

The versatility of the 2SD1815T-TL-H allows it to be integrated into a wide range of applications, including:

  • DC/DC converters
  • Power supply circuits
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Driver circuits for relays, solenoids, and LEDs

Product Specifications

Parameter Value Collector-Base Voltage (V<sub>CB) 80 V Collector-Emitter Voltage (V<sub>CE) 50 V Emitter-Base Voltage (V<sub>EB) 6 V Collector Current (I<sub>C) 1 A Collector Power Dissipation (P<sub>C) 1 W Operating and Storage Junction Temperature Range -55 to +150 °C

The 2SD1815T-TL-H transistor by ON Semiconductor exemplifies reliability and efficiency, making it an excellent choice for designers who require a high-performance NPN transistor for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess