EN
  • EN
  • DE

2SD1816TL

Part No 2SD1816TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157895-2SD1816TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1816TL CAD Model

Description

ON Semiconductor 2SD1816TL Bipolar Transistor

The ON Semiconductor 2SD1816TL is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for power amplification and switching applications, offering a blend of reliability and efficiency that ON Semiconductor is known for.

Key Features:

  • High Current Capacity: The 2SD1816TL can handle continuous collector currents up to 1A, making it capable of driving moderate loads in electronic circuits.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures lower power dissipation during operation, which is crucial for power-sensitive designs.
  • High Power Dissipation: It boasts a power dissipation of 1W, enabling it to handle higher power applications without the need for immediate heat dissipation measures.
  • Fast Switching Speed: The 2SD1816TL offers quick switching characteristics, making it an excellent choice for applications where rapid switching is essential.
  • Complementary PNP Type: ON Semiconductor offers a complementary PNP type transistor, making it easier for designers to implement push-pull configurations in their circuits.

Applications:

The 2SD1816TL is ideal for a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators
  • General-purpose switching and amplification

Package and Reliability:

This transistor comes in a small and efficient package, the SOT-428 (SC-63), which is suitable for surface-mounted technology (SMT). The compact form factor allows for high-density mounting and is ideal for automated assembly processes. The 2SD1816TL is built with ON Semiconductor's commitment to quality, ensuring long-term reliability and performance in your electronic projects.

Conclusion:

ON Semiconductor's 2SD1816TL is a robust and versatile NPN transistor that offers designers a reliable component for a wide array of electronic applications. With its high current capacity, low saturation voltage, and fast switching speeds, this transistor is an excellent choice for enhancing the performance and efficiency of your electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess