EN
  • EN
  • DE

2SJ268-DL-E

Part No 2SJ268-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, P Ch, 60V, 18A, SOT404
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 18 A
Drain to Source Resistance 80 mΩ
Drain to Source Voltage (Vdss) 60 V
Lead Free Yes
Resistance 80 mΩ
RoHS Compliant
Win Source Part Number 1037520-2SJ268-DL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ268-DL-E CAD Model

Description

The 2SJ268-DL-E from ON Semiconductor is a cutting-edge P-Channel MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The 2SJ268-DL-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-speed circuit designs, contributing to better performance in a variety of electronic devices.
  • Gate Charge: The device is engineered with a reduced gate charge, which enables faster switching speeds and reduces power consumption during operation.
  • Voltage Rating: The MOSFET is rated for a drain-source voltage (Vdss) of -60V, which allows it to handle a broad range of applications requiring high voltage operation.
  • Current Rating: It offers a continuous drain current (Id) of -12A, providing substantial current carrying capacity for demanding applications.
  • Package: The 2SJ268-DL-E comes in a TO-252 (DPAK) package, which is known for its compact size and excellent thermal performance, making it suitable for space-constrained applications.

Applications

The versatility of the 2SJ268-DL-E MOSFET makes it an excellent choice for a wide array of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switching
  • Battery Management Systems

Quality and Reliability

ON Semiconductor ensures that the 2SJ268-DL-E meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance even under the most demanding conditions. This commitment to quality ensures that customers receive a product that not only meets but exceeds their expectations.

Environmental Compliance

The 2SJ268-DL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, highlighting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess