EN
  • EN
  • DE

2SJ284

Part No 2SJ284
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 0.3A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158510-2SJ284
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ284
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ284 CAD Model

Description

ON Semiconductor 2SJ284 P-Channel MOSFET

The 2SJ284 is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to deliver efficient power management and switching with low on-resistance and high-speed performance. It is an excellent choice for a wide range of applications, including power supplies, motor controls, and general-purpose switching.

Key Features:

  • Low On-Resistance: The 2SJ284 features a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in applications. This is particularly important for power-intensive operations where efficiency is critical.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can operate efficiently at higher frequencies, making it suitable for modern high-frequency power circuits.
  • P-Channel Device: As a P-Channel device, the 2SJ284 offers simpler drive circuitry in high-side switch configurations, which can be advantageous in certain design scenarios.
  • Voltage Rating: This MOSFET is designed to handle significant voltage levels, which is essential for a variety of power applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower voltages, which can be beneficial for low-voltage applications and also helps to reduce power consumption.

Applications:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives and Controllers
  • Battery Powered Devices
  • Load/Charge Switches

The 2SJ284 from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and impressive electrical characteristics make it a versatile component that enhances the performance and reliability of a broad range of electronic products. Whether you're developing power supplies or innovating in motor control technology, the 2SJ284 is engineered to meet the demands of your challenging applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess