EN
  • EN
  • DE

2SJ308

Part No 2SJ308
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 250V 9A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158522-2SJ308
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ308
Introduction Date April 13, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ308 CAD Model

Description

ON Semiconductor 2SJ308 P-Channel MOSFET

The 2SJ308 from ON Semiconductor is a high-performance P-Channel MOSFET that offers a combination of low on-resistance and high switching speed, making it suitable for a variety of power management applications. This MOSFET is designed to handle high levels of current and voltage, which is essential for systems that require efficient power control and distribution.

Constructed with advanced semiconductor technology, the 2SJ308 provides an optimal solution for designers looking to improve the energy efficiency of their circuits. The device features a drain-to-source voltage (V<sub>DSS) of -60V, which ensures that it can handle significant voltage levels without compromising performance. Furthermore, the MOSFET boasts a continuous drain current (I<sub>D) of -27A, allowing it to drive high currents for applications such as DC-DC converters, motor controls, and power inverters.

One of the key advantages of the 2SJ308 is its low on-resistance (R<sub>DS(on)). This characteristic minimizes the power loss due to resistance when the MOSFET is in the on-state, thereby enhancing the overall efficiency of the device. Additionally, the fast switching speed of the 2SJ308 reduces transition losses, which is crucial for high-frequency applications.

The 2SJ308 also features a gate charge (Q<sub>G) that is optimized for low gate drive power. This reduces the power required to switch the MOSFET on and off, contributing to the energy-saving capabilities of the device. Moreover, the MOSFET comes in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal performance.

Overall, the ON Semiconductor 2SJ308 P-Channel MOSFET is a reliable and efficient choice for designers who require a component that can deliver high power density while maintaining low power consumption. Its robust design and superior electrical characteristics make it an excellent choice for a broad range of power applications.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess