EN
  • EN
  • DE

2SJ419

Part No 2SJ419
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 12V 4A 8-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158620-2SJ419
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ419
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ419 CAD Model

Description

Product Overview: 2SJ419 P-Channel MOSFET

The 2SJ419 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability. This MOSFET is designed to meet the requirements of a broad range of applications, offering designers a versatile component for their power management solutions.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -12A
  • Power Dissipation (P<sub>D): 35W
  • R<sub>DS(on): Low on-state resistance for improved efficiency
  • Gate Charge (Q<sub>g): Optimized for fast switching performance

Applications

The 2SJ419 MOSFET is suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management in portable and consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 2SJ419 MOSFET meets stringent standards, providing a reliable solution for your electronic designs. Its robust construction is designed to withstand the demands of various operating conditions, ensuring a long operational life.

Environmental Compliance

The 2SJ419 is compliant with RoHS directives, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the 2SJ419, including datasheets, application notes, and design tools. Customers can access these resources to accelerate the design process and optimize the use of this MOSFET in their applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess