EN
  • EN
  • DE

2SJ616-TD-E

Part No 2SJ616-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 2SJ616 - P CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 709137-2SJ616-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SJ616-TD-E CAD Model

Description

ON Semiconductor 2SJ616-TD-E P-Channel Power MOSFET

The ON Semiconductor 2SJ616-TD-E is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching in a compact package. This semiconductor device is tailored for a variety of applications, including power supplies, motor controls, and high-speed switching circuits. With its robust construction and advanced technology, the 2SJ616-TD-E offers superior performance for designers looking to optimize their power systems.

Key Features:

  • Low On-Resistance: The 2SJ616-TD-E features a low on-resistance, which minimizes power losses and improves overall efficiency, making it an excellent choice for applications where power conservation is critical.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can handle high-speed operations, which is essential for reducing switching losses and improving the performance of power circuits.
  • High Power Dissipation: With a high power dissipation capability, the 2SJ616-TD-E can manage higher currents and power levels, ensuring reliable operation under strenuous conditions.
  • Compact Package: The device comes in a small surface-mount package, enabling designers to create compact and space-efficient designs without compromising on power handling capabilities.

Applications:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Control Circuits
  • Power Management Systems
  • Load Switching

The 2SJ616-TD-E from ON Semiconductor is built with reliability and performance in mind, providing a robust solution for power management challenges. Its advanced construction ensures that it can withstand the rigors of demanding applications, while its high efficiency helps to reduce thermal stress and extend the life of the product. Whether you're designing a new power supply or upgrading an existing system, the 2SJ616-TD-E is a versatile component that will help you achieve your design goals with confidence.

For detailed technical specifications, application notes, and support documentation, please refer to the ON Semiconductor official website, where you can also find information on purchasing options and local distributors.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,522 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess