The ON Semiconductor 2SJ634-TL is a high-performance P-Channel MOSFET designed for a wide range of applications, offering efficient power management and control. This semiconductor device is tailored to deliver the optimal balance between high-speed switching, low on-resistance, and cost-effectiveness, making it an excellent choice for designers looking to enhance system reliability and efficiency.
Key Features
- Low On-Resistance: The 2SJ634-TL features an impressively low on-resistance, which minimizes conduction losses and improves overall energy efficiency.
- High-Speed Switching: Engineered for rapid switching, this MOSFET supports high-frequency operation, which is crucial for power supplies and DC-DC converters.
- P-Channel Device: As a P-Channel MOSFET, it simplifies drive circuitry in applications by allowing for a direct interface with positive supply voltages.
- Surface-Mount Package: The 2SJ634-TL comes in a compact surface-mount package, which is ideal for space-constrained applications and helps reduce the overall size of the end product.
Applications
The 2SJ634-TL is versatile and can be used in various applications, including:
- Power Management Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-60V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SJ634-TL is a robust and reliable choice for engineers and designers looking for a P-Channel MOSFET that can deliver high performance in a variety of power management and control applications.