EN
  • EN
  • DE

2SJ637-TL-E

Part No 2SJ637-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description P-Channel Silicon MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158822-2SJ637-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ637
Introduction Date February 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ637-TL-E CAD Model

Description

Product Overview: 2SJ637-TL-E

The 2SJ637-TL-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a reputable leader in power and signal management solutions. This MOSFET is designed to deliver efficient power control and switching with low on-state resistance and a high blocking voltage, making it an ideal choice for a variety of applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -5A
  • Power Dissipation (P<sub>D): 1.5W
  • Gate-Source Voltage (V<sub>GS): ±12V
  • Low On-Resistance (R<sub>DS(on)): Provides efficient operation and helps in reducing power losses.
  • High-Speed Switching: Suitable for high-speed applications, ensuring quick response times.
  • Lead-Free, RoHS Compliant: Environmentally friendly and suitable for use in green products.
  • Package: Comes in a compact SOP-8 package, ideal for space-constrained applications.

Applications

The 2SJ637-TL-E is versatile and can be utilized in a wide range of applications including, but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery Management Systems
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable components. The 2SJ637-TL-E MOSFET is produced with stringent quality control processes, ensuring that it meets the high standards expected by electronic designers and engineers. With its robust construction and proven performance, this MOSFET is a dependable choice for your circuit designs.

Support and Resources

ON Semiconductor provides extensive technical support and resources for the 2SJ637-TL-E. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this component into their projects, ensuring a smooth design process and successful implementation.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,656 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess