EN
  • EN
  • DE
  • IT

2SJ653

Part No 2SJ653
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description POWER MOSFET MOTOR DRIVERS / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SJ65
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 544210-2SJ653
Ultra Librarian 3D Model Ultra Librarian 2SJ653 CAD Model

Description

The 2SJ653 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its exceptional quality and reliability. This MOSFET is designed to deliver efficient power management and conversion in a wide range of electronic applications. With its low on-state resistance and high switching speed, the 2SJ653 is an ideal choice for designers looking to improve system efficiency in power-sensitive designs.

Key Features

  • Low On-Resistance: The 2SJ653 boasts a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: Its fast switching capabilities ensure minimal switching losses and make it an excellent component for high-frequency applications.
  • Voltage Rating: This MOSFET can handle a significant voltage, providing a robust solution for circuits that experience high voltage transients.
  • Drive Voltage: It is designed to operate at a standard gate drive voltage, making it compatible with a wide range of drive circuits and simplifying design integration.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be easily driven into conduction, even at low gate voltages, which is beneficial for battery-operated devices.
  • Thermal Performance: The package is designed to provide excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The 2SJ653 from ON Semiconductor is versatile and can be used in various applications, including:

  • Power management modules
  • DC-DC converters
  • Battery powered devices
  • Motor control circuits
  • Load switch applications
  • Switching regulators

ON Semiconductor's dedication to innovation and quality makes the 2SJ653 a reliable and efficient choice for engineers and designers looking to enhance the performance of their power management systems. Whether you're working on consumer electronics, automotive applications, or industrial equipment, the 2SJ653 provides the performance and durability needed to meet the demands of your projects.

You May Also Be Interested in

ON Semiconductor
8A, 90V, 0.031OHM, N-CHANNEL, M / Mosfet Array
Lowest to $1.4618
ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.7498
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2264
Cree/Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE / Mosfet Array 1200V (1.2kV) 423A (Tc) 1660W Chassis Mount Module
Lowest to $1,340.4698
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
ON Semiconductor
MOSFET 2N-CH 80V 1.1A 8SOIC
Lowest to $6.2028
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.6520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3622 $65.1960
435+ $0.2976 $129.4560
675+ $0.2885 $194.7375
930+ $0.2794 $259.8420
1,200+ $0.2704 $324.4800
1,605+ $0.2419 $388.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess