EN
  • EN
  • DE

2SK1457

Part No 2SK1457
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158994-2SK1457
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1457
Introduction Date June 07, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1457 CAD Model

Description

The 2SK1457 is a high-performance N-channel MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This power MOSFET is designed to deliver efficient power management and signal amplification across a wide range of applications. With its robust construction and advanced technology, the 2SK1457 is ideal for use in power supply, switching circuits, and as a key component in various electronic devices.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The 2SK1457 is capable of supporting a high drain-source voltage, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: The device is optimized for high-speed switching, which is essential for reducing switching losses in power conversion systems.
  • Gate Charge (Q<sub>g): It features a low gate charge, which contributes to the fast switching performance and reduced driving power.
  • High Input Impedance: The high input impedance allows for easy drive and control with minimal current, making it compatible with a wide range of drive circuits.

Applications

The 2SK1457 MOSFET from ON Semiconductor is versatile and can be utilized in various applications, including:

  • Power supplies and DC-DC converters
  • Motor control systems
  • Inverters and UPS systems
  • Switching regulators
  • Audio amplifiers
  • Automotive and industrial applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable components. The 2SK1457 is built to meet stringent industry standards, ensuring long-term stability and performance in even the most demanding environments. With its excellent thermal characteristics and durability, the 2SK1457 is a component that engineers and designers can rely on for their critical applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess