EN
  • EN
  • DE

2SK2218-5-TD

Part No 2SK2218-5-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159378-2SK2218-5-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2218-5-TD CAD Model

Description

2SK2218-5-TD - ON Semiconductor

The 2SK2218-5-TD from ON Semiconductor is a cutting-edge N-channel MOSFET that offers high-speed switching performance and low on-state resistance, making it an ideal choice for power management applications. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power conversion with minimal heat generation.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-state resistance, which reduces conduction losses and improves overall system efficiency.
  • High-Speed Switching: With its fast switching capabilities, the 2SK2218-5-TD is suitable for high-frequency power switching applications, contributing to more compact and faster electronic devices.
  • Voltage Rating: This MOSFET can handle a significant voltage, making it robust for various applications that require high voltage operation.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this MOSFET is designed for long-term reliability and stable performance.
  • Energy Efficient: The device is part of ON Semiconductor's portfolio of energy-efficient products, helping to reduce the environmental impact of electronic devices by minimizing power consumption.

Applications:

The 2SK2218-5-TD is versatile and can be used in a wide range of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management for consumer electronics

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) High Voltage Continuous Drain Current (I<sub>D) Specified at Room Temperature Power Dissipation (P<sub>D) Optimized for Efficiency Operating Temperature Range Specified for Reliability Package User-Friendly Design

In conclusion, the 2SK2218-5-TD from ON Semiconductor is a high-performance N-channel MOSFET that offers efficiency, reliability, and versatility for various high-voltage and high-speed switching applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess