EN
  • EN
  • DE

2SK2977

Part No 2SK2977
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159735-2SK2977
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2977 CAD Model

Description

ON Semiconductor 2SK2977 RF Power MOSFET

The ON Semiconductor 2SK2977 is a robust and high-performance Radio Frequency (RF) Power MOSFET designed to meet the demanding requirements of RF power amplification. This device is characterized by its outstanding power efficiency, high gain, and excellent thermal stability, making it an ideal choice for a wide range of applications in the RF domain.

With a frequency range that caters to high-frequency operations, the 2SK2977 is particularly suited for use in RF power amplifiers for amateur radio, commercial radio, and other communication systems. Its high power and efficiency ensure reliable performance even in the most challenging environments and under continuous operation.

Key Features:

  • High Power Gain: The 2SK2977 is engineered to deliver high power gain, which is crucial for RF amplification, ensuring that signals are amplified with minimal distortion and loss.
  • High Output Power: This MOSFET is capable of providing a significant output power level, making it suitable for high-power applications.
  • High Efficiency: Energy efficiency is a critical aspect of RF devices, and the 2SK2977 excels in this area, offering reduced power losses and better overall performance.
  • Excellent Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring consistent operation even under thermal stress.
  • Durability: ON Semiconductor's commitment to quality means that the 2SK2977 is built to last, with a rugged construction that can withstand the rigors of frequent use.

Applications:

  • RF power amplifiers for amateur radio
  • Commercial radio systems
  • Communication equipment
  • High-frequency RF applications

The 2SK2977 is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry. Its combination of power, efficiency, and thermal stability makes it a top choice for professionals and enthusiasts alike who require the best in RF power amplification technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6794 $66.7176
9+ $13.6856 $123.1704
14+ $13.2582 $185.6148
19+ $12.8297 $243.7643
24+ $12.4024 $297.6576
32+ $11.1192 $355.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess