The 2SK3485-TD-E is a high-performance N-Channel Silicon MOSFET produced by ON Semiconductor, a pioneer in energy-efficient innovations. This MOSFET is designed to deliver optimal efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management systems, and various types of converters.
Key Features
- Low On-Resistance: The device features a very low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the 2SK3485-TD-E is suitable for high-frequency operation, contributing to the reduction of switching losses.
- Gate Charge: It has a low total gate charge (Qg), which helps in reducing the power required to drive the MOSFET, thus saving energy and improving system efficiency.
- Breakdown Voltage: The MOSFET boasts a high drain-source breakdown voltage (Vdss), providing a robust and reliable operation even under high voltage conditions.
Applications
The versatile nature of the 2SK3485-TD-E makes it suitable for a variety of applications, including:
- DC/DC converters
- AC/DC power supplies
- Motor drives
- Power management systems
- LED lighting
- Uninterruptible power supplies (UPS)
Product Specifications
Parameter
Value
Drain-Source Voltage (Vdss)
60V
Continuous Drain Current (Id)
5A
Power Dissipation (Pd)
1.25W
Operating Temperature Range
-55°C to +150°C
The 2SK3485-TD-E from ON Semiconductor is an exemplary choice for designers looking for a MOSFET that offers a balance between performance and energy efficiency. Its robustness and versatility make it an ideal component for enhancing the performance of electronic systems.