EN
  • EN
  • DE

2SK3823

Part No 2SK3823
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 40A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1780pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 45W (Tc)
Maximum Rds On at Id,Vgs 27.5 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1004750-2SK3823
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3823 CAD Model

Description

The ON Semiconductor 2SK3823 is a high-performance N-Channel MOSFET designed for a wide range of applications, from power management to switch mode power supplies. This MOSFET features a low on-resistance and high switching speed, making it an ideal choice for high-efficiency power conversion and control systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low drain-source on-resistance, which translates into reduced conduction losses and improved overall efficiency in operation.
  • High-Speed Switching: With its fast switching capabilities, the 2SK3823 is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power electronics.
  • High-Voltage Tolerance: The MOSFET can handle high voltages, making it suitable for various industrial and commercial power applications.
  • Enhanced Thermal Performance: The device comes in a package that enhances thermal dissipation, ensuring reliability even under high-temperature operating conditions.
  • Gate Charge Optimization: The optimized gate charge minimizes power dissipation during switching, contributing to the energy efficiency of the system.

Applications

The 2SK3823 from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC/DC Converters
  • Motor Drives and Inverters
  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 50A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to +150°C

The ON Semiconductor 2SK3823 is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-quality MOSFET.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess