EN
  • EN
  • DE

2SK4117LS

Part No 2SK4117LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 15A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 10.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 30.6nC @ 10V
Max Input Capacitance 755pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Ta), 35W (Tc)
Maximum Rds On at Id,Vgs 420 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FI(LS)
Dimension TO-220-3 Full Pack
Win Source Part Number 197605-2SK4117LS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4117LS CAD Model

Description

ON Semiconductor 2SK4117LS Power MOSFET

The ON Semiconductor 2SK4117LS is a high-performance N-Channel Power MOSFET designed for a variety of applications that demand high-speed switching, low on-resistance, and high reliability. This robust power MOSFET is particularly well-suited for use in power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low On-Resistance: The 2SK4117LS features an extremely low on-state resistance (R<sub>DS(on)) which minimizes conduction losses and improves overall efficiency, making it ideal for high current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is essential for efficient power conversion in modern electronic circuits.
  • High Voltage Tolerance: It can withstand high voltages, offering a drain-to-source voltage (V<sub>DSS) of 500V, providing a wide safety margin for applications that experience voltage spikes or surges.
  • Low Gate Charge: A low gate charge (Q<sub>G) reduces the required drive power and enhances the switching performance of the MOSFET.
  • Enhanced Durability: The 2SK4117LS is encapsulated in a TO-3P package, known for its excellent thermal and mechanical durability, ensuring a long operational life even under demanding conditions.

Applications

Thanks to its versatile characteristics, the 2SK4117LS is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Power Inverters
  • Motor Drives
  • Lighting Control Systems
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the 2SK4117LS is no exception. This component is manufactured to meet the highest standards, ensuring consistent performance and reliability in even the most challenging applications. By choosing the 2SK4117LS for your design, you can trust that you're getting a power MOSFET that won't let you down when it matters most.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess