EN
  • EN
  • DE

2SK4124

Part No 2SK4124
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 20A TO-3PB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 46.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1200pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2.5W (Ta), 170W (Tc)
Rds On (Maximum) @ Id, Vgs 430 mOhm @ 8A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-3PB
Package TO-3P-3, SC-65-3
Win Source Part Number 763017-2SK4124
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4124
Introduction Date December 03, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK4124 CAD Model

Description

ON Semiconductor 2SK4124 N-Channel MOSFET

The ON Semiconductor 2SK4124 is a high-performance N-Channel MOSFET designed for a variety of applications that demand high efficiency and reliability. This MOSFET features a drain-to-source voltage (VDS) of 600V, which makes it suitable for high voltage power switching applications. The device is capable of handling continuous drain currents up to 12A, making it a robust option for high current handling requirements.

The 2SK4124 utilizes advanced silicon technology to offer low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency. With a low threshold voltage (VGS(th)), this MOSFET ensures easy drive and fast switching performance, which is essential for reducing switching losses in high-frequency operations.

This MOSFET is packaged in a TO-220AB package, which is widely recognized for its good thermal and electrical characteristics. The package is designed to provide excellent heat dissipation, ensuring that the 2SK4124 operates reliably even under high temperature conditions. This makes it an ideal choice for power supplies, converters, motor drives, and other applications where thermal management is critical.

Furthermore, the 2SK4124 features a gate charge (QG) that is optimized for low gate drive power, which means that less energy is required to switch the device on and off. This further enhances the efficiency of applications where the MOSFET is used. Additionally, its fast switching speed helps to minimize energy loss during the transition from on to off states and vice versa.

ON Semiconductor's commitment to quality and reliability is evident in the 2SK4124, which is designed to meet stringent standards. It is suitable for use in a range of industrial, commercial, and consumer applications where long-term reliability is a necessity. Whether you're designing an efficient power supply or looking to improve the performance of your motor control circuit, the 2SK4124 is a choice that offers both performance and peace of mind.

With its combination of high voltage capability, high current handling, low on-resistance, and fast switching speeds, the 2SK4124 from ON Semiconductor is a versatile and efficient solution for your power management needs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess