EN
  • EN
  • DE

2SK443-7-TB

Part No 2SK443-7-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160495-2SK443-7-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK443-7-TB CAD Model

Description

The 2SK443-7-TB is a high-quality N-Channel MOSFET produced by ON Semiconductor, a leading company in the semiconductor industry. This MOSFET is designed to provide efficient power management and signal processing in a wide range of electronic applications. Its compact and durable design makes it an excellent choice for space-constrained environments, while its robustness ensures long-term reliability.

Key Features

  • Voltage and Current: The 2SK443-7-TB operates with a drain-source voltage (V<sub>DS) of up to 60V, which is suitable for various mid-range power applications. It also supports a continuous drain current (I<sub>D) of 5A, providing sufficient current handling capability for many electronic designs.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures high efficiency and minimal power loss during operation, which is critical for maintaining performance in power-sensitive circuits.
  • High-Speed Switching: The device is optimized for high-speed switching applications, which is essential for modern power converters and inverters that require rapid switching to maintain efficiency.
  • Drive Voltage: It features a gate threshold voltage (V<sub>GS(th)) that allows for low-voltage drive operation, making it compatible with a variety of control circuits and reducing power consumption.
  • Package: The 2SK443-7-TB comes in a TO-92 package, known for its ease of installation and handling. This package type is widely used in commercial and industrial applications due to its proven track record of reliability.

Applications

The versatility of the 2SK443-7-TB MOSFET allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives and controllers
  • Switching regulators
  • Audio amplifiers
  • Protection circuits

With its combination of efficiency, reliability, and performance, the 2SK443-7-TB from ON Semiconductor is an ideal choice for designers and engineers looking to enhance their electronic products. Whether for consumer electronics, automotive systems, or industrial equipment, this MOSFET delivers the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess