EN
  • EN
  • DE

2SK543-4-TA

Part No 2SK543-4-TA
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160510-2SK543-4-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK543-4-TA CAD Model

Description

The 2SK543-4-TA is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This field-effect transistor is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and signal amplification across a wide range of applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: TA (TO-92 type)
  • Drain-Source Voltage (V<sub>DS): Offers a high breakdown voltage, suitable for various applications.
  • Continuous Drain Current (I<sub>D): Capable of supporting a substantial current flow for high-power operations.
  • Gate-Source Voltage (V<sub>GS): Provides a wide range of acceptable input voltages, enhancing compatibility with different drive circuits.
  • Low On-Resistance (R<sub>DS(on)): Ensures low power loss and heat generation during operation, improving overall efficiency and reliability.
  • Fast Switching Speed: Enables quick transitions between on and off states, which is essential for high-frequency applications.
  • High Input Impedance: Minimizes current draw from the control circuit, making it suitable for interfacing with microcontrollers and other logic devices.

Applications

The 2SK543-4-TA is versatile enough to be used in a variety of electronic circuits including power supplies, motor controllers, audio amplifiers, and high-speed switches. Its robust design also makes it suitable for harsh environments, where reliability and durability are critical.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK543-4-TA MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and longevity.

Environmental Considerations

The 2SK543-4-TA is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, ensuring that it can be used in eco-friendly products and applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess