EN
  • EN
  • DE

2SK544E-AC

Part No 2SK544E-AC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description RF SMALL SIGNAL TRANS / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855448-2SK544E-AC
Ultra Librarian 3D Model Ultra Librarian 2SK544E-AC CAD Model

Description

The ON Semiconductor 2SK544E-AC is a high-performance, N-channel field-effect transistor (FET) designed for use in a wide range of electronic applications. This semiconductor device is known for its high-speed switching capabilities, making it an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • High-Speed Switching: The 2SK544E-AC FET is engineered to switch on and off rapidly, allowing for efficient power regulation in circuits that require fast response times.
  • Low On-Resistance: With a low on-state resistance, this FET minimizes power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • High Drain-Source Voltage: The device can handle high drain-source voltages, making it suitable for applications that operate under a wide range of power conditions.
  • Durable Construction: ON Semiconductor's commitment to quality ensures that the 2SK544E-AC is built to last, with a robust package that can withstand challenging environmental conditions.

Applications

The versatility of the 2SK544E-AC allows it to be used in various applications, including:

  • Power supplies and DC/DC converters
  • Motor control circuits
  • LED lighting systems
  • Switching regulators
  • Audio amplifiers
  • High-frequency inverters

Technical Specifications

Parameter Value Configuration Single Channel Type N-Channel Drain-Source Voltage (V<sub>DS) High Current - Continuous Drain (I<sub>D) @ 25°C Specified in datasheet R<sub>DS(on) Low Package / Case Standardized

The ON Semiconductor 2SK544E-AC is a testament to the company's innovation in the field of power management technology. Its high-speed switching, efficiency, and reliability make it a top choice for designers and engineers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0857 $59.7135
130+ $0.8905 $115.7650
205+ $0.8628 $176.8740
280+ $0.8351 $233.8280
360+ $0.8073 $290.6280
480+ $0.7242 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess