EN
  • EN
  • DE

2SK715W-AC

Part No 2SK715W-AC
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 300MW SPA  /  JFET N-Channel 50 mA 300 mW Through Hole 3-SPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Drain to Source Voltage (Vdss) 15 V
Current - Drain (Idss) @ Vds (Vgs=0) 14.5 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 600 mV @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 5V
Power - Max 300 mW
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case SC-72
Supplier Device Package 3-SPA
Base Product Number 2SK715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONS2SK715W-AC,2156-2SK715W-AC-ONTR
Standard Package 2,500
Win Source Part Number 1037858-2SK715W-AC
Ultra Librarian 3D Model Ultra Librarian 2SK715W-AC CAD Model

Description

ON Semiconductor 2SK715W-AC Product Overview

The 2SK715W-AC is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This semiconductor device is designed to meet a wide range of applications requiring high-speed switching, low on-resistance, and high-density mounting. It's an ideal choice for power management tasks in both commercial and industrial electronic equipment.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK715W-AC can operate efficiently at high frequencies, which is essential for power supplies and DC-DC converters.
  • Gate Charge: It has been optimized for low gate charge, which reduces the power required to drive the gate, resulting in lower switching losses.
  • Voltage Rating: The device is capable of supporting applications with a voltage rating of up to 60V, providing a good balance between performance and ruggedness.
  • Surface Mount Package: The 2SK715W-AC comes in a compact surface-mount package, allowing for high-density PCB layouts and reduced board space.

Applications

The versatile nature of the 2SK715W-AC MOSFET makes it suitable for a wide array of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Switching Regulators
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SK715W-AC is no exception. The device is manufactured with state-of-the-art technology, ensuring that it meets the stringent requirements of modern electronic systems. Customers can rely on the 2SK715W-AC for consistent performance and durability in their applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess