EN
  • EN
  • DE

3055L

Part No 3055L
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 160781-3055L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3055L CAD Model

Description

The ON Semiconductor 3055L is a versatile NPN bipolar junction transistor (BJT) known for its high performance and reliability in a wide range of applications. This component is a fundamental building block in electronic circuits, designed to handle moderate power levels while providing high amplification and switching speeds.

Key Features

  • Voltage & Current Ratings: The 3055L can handle collector-emitter voltages up to 60V, and collector currents up to 15A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 115W, this transistor can manage significant energy without overheating, thanks to its efficient thermal properties.
  • Gain Bandwidth Product (fT): It has a transition frequency of 2MHz, providing a good balance between speed and power for audio frequency and general-purpose amplification.
  • High DC Current Gain: The device boasts a high hFE, typically around 20-70 at 4A, which allows for a significant current amplification factor.

Applications

The 3055L is commonly used in:

  • Linear Voltage Regulators
  • Power Amplifiers
  • Switching Circuits
  • Motor Controllers
  • Relay Drivers

Package Details

The transistor is housed in a TO-3 package, known for its robustness and excellent thermal performance. This metal can package allows for efficient heat dissipation, which is essential for maintaining stability and extending the operational lifespan of the device in high-power applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 3055L transistor is manufactured with stringent quality control processes, ensuring consistent performance and reliability for industrial and commercial applications. It is designed to meet or exceed the demands of the most challenging electronic designs.

Environmental Compliance

In alignment with global environmental standards, the 3055L from ON Semiconductor is produced with eco-friendly materials and processes, adhering to RoHS and REACH regulations.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess