The 34063A from ON Semiconductor is a versatile and robust DC-DC converter integrated circuit designed for a wide array of power management applications. This monolithic control circuit offers the flexibility to engineer step-up, step-down, or voltage-inverting power solutions with a minimal number of external components.
Key Features
- Adjustable Output Voltage: The 34063A provides an adjustable output voltage, which can be tailored to the needs of the application through the use of external resistors.
- High Efficiency: With its efficient design, the 34063A ensures optimal power conversion, which is critical for battery-operated devices.
- Wide Input Voltage Range: This IC can handle an input voltage range from 3 V to 40 V, making it suitable for a variety of power sources.
- Low Standby Current: The quiescent current is low, contributing to the overall energy efficiency of the end application.
- Short Circuit Protection: The built-in short circuit protection feature enhances the safety and longevity of both the IC and the powered device.
Applications
The 34063A is ideal for a diverse set of applications, including but not limited to:
- Portable Devices
- Automotive Applications
- Power Supply Modules
- Battery Chargers
Technical Specifications
Parameter
Value
Input Voltage (V<sub>in)
3 V to 40 V
Output Voltage (V<sub>out)
Adjustable
Switch Current Limit
1.5 A
Operating Temperature
-40°C to +85°C
Conclusion
The ON Semiconductor 34063A is a highly adaptable DC-DC converter that caters to a broad spectrum of power management requirements. Its ease of use, coupled with its protective features, makes it an excellent choice for designers looking to create reliable and efficient power solutions.