EN
  • EN
  • DE

3LN01C-TB-E

Part No 3LN01C-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 150MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 150mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.58nC @ 10V
Max Input Capacitance 7pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 250mW (Ta)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 80mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 006131-3LN01C-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3LN01C-TB-E CAD Model

Description

ON Semiconductor 3LN01C-TB-E Overview

Introducing the ON Semiconductor 3LN01C-TB-E, a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications that require efficient and reliable power control. This versatile component is engineered to provide optimal performance in a compact package, making it an ideal choice for designers looking to enhance their power management systems.

Key Features

  • High-Efficiency Operation: The 3LN01C-TB-E is designed to maximize power efficiency, which helps in reducing energy consumption and heat generation, leading to longer battery life and enhanced product reliability.
  • Compact Design: With its small form factor, this IC saves valuable board space, making it perfect for applications where space is at a premium, such as portable electronics, wearables, and IoT devices.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, providing flexibility for various power supply configurations and ensuring stable operation under varying power conditions.
  • Robust Protection Features: The device includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from potential damage caused by abnormal operating conditions.

Applications

The 3LN01C-TB-E is ideal for a variety of applications that demand efficient power management. It is particularly well-suited for:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery Management Systems

Technical Specifications

The technical specifications of the 3LN01C-TB-E include:

  • Package Type: SOT-23
  • Mounting Type: Surface Mount
  • Number of Outputs: Single
  • Output Configuration: Positive
  • Output Type: Fixed
  • Operating Temperature Range: Specified by Manufacturer
  • Qualification Standards: RoHS Compliant

ON Semiconductor's commitment to quality and performance is evident in the 3LN01C-TB-E, making it an excellent choice for designers seeking a reliable and efficient power management solution. Its robust feature set ensures that your electronic devices operate smoothly and efficiently, even in the most demanding conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess