EN
  • EN
  • DE

3LP01S-K-TL-E

Part No 3LP01S-K-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 0.1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMCP
Dimension SC-75, SOT-416
Win Source Part Number 197694-3LP01S-K-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3LP01S-K-TL-E CAD Model

Description

ON Semiconductor 3LP01S-K-TL-E Product Overview

The ON Semiconductor 3LP01S-K-TL-E is a cutting-edge electronic component designed for high-performance applications that require reliable and efficient power management. This product is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, which are crafted to meet the rigorous demands of modern electronic devices.

Key Features

  • High Efficiency: The 3LP01S-K-TL-E is engineered to deliver high efficiency, which is crucial for reducing heat generation and power loss in electronic systems.
  • Low Power Consumption: With its low power consumption design, this product ensures longer battery life in portable devices and contributes to energy savings in various applications.
  • Compact Size: Its small form factor makes the 3LP01S-K-TL-E an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Durability: Built with robust materials and manufacturing processes, this product offers exceptional durability and a long operational lifespan, even under challenging conditions.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad range of temperatures, making it suitable for use in diverse environments.

Applications

The versatility of the 3LP01S-K-TL-E makes it suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Technical Specifications

The 3LP01S-K-TL-E boasts impressive technical specifications that ensure optimal performance in various applications. These specifications include a specific input voltage range, high switching frequency, low quiescent current, and compliance with industry standards for safety and reliability.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally responsible products. The 3LP01S-K-TL-E complies with RoHS directives and is free from harmful substances, making it a safe choice for both the consumer and the environment.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6801 $58.7204
10+ $12.0455 $120.4550
15+ $11.6690 $175.0350
21+ $11.2924 $237.1404
27+ $10.9159 $294.7293
36+ $9.7875 $352.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess