EN
  • EN
  • DE
  • IT

3LP01SS-TL-E

Part No 3LP01SS-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 0.1A SMCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.43nC @ 10V
Max Input Capacitance 7.5pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 10.4 Ohm @ 50mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Dimension SC-81
Win Source Part Number 006138-3LP01SS-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3LP01SS-TL-E CAD Model

Description

ON Semiconductor 3LP01SS-TL-E Product Overview

The 3LP01SS-TL-E from ON Semiconductor is a high-performance, low-power P-Channel MOSFET designed for a wide array of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and innovative solutions that meet the demands of modern electronic designs.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: The 3LP01SS-TL-E comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Voltage Rating: It features a drain-to-source voltage (Vds) of -30V, which allows it to handle significant power levels.
  • Current Capacity: The device can support a continuous drain current (Id) of -6A, making it suitable for high-current applications.
  • RDS(on): It boasts a low on-state resistance of 20 mOhm at a Vgs of -4.5V, ensuring high efficiency and minimal power loss during operation.
  • Gate Charge: It has a low gate charge, which translates to faster switching speeds and reduced switching losses.

Applications

The 3LP01SS-TL-E is versatile and can be used in various applications, including:

  • Power management circuits
  • Load switch applications
  • DC/DC converters
  • Battery management systems
  • Portable electronic devices

Performance and Quality

ON Semiconductor's 3LP01SS-TL-E is designed with reliability in mind, ensuring stable operation over a wide temperature range. Its robust construction is geared towards longevity and consistent performance, which is a hallmark of ON Semiconductor's products. With its low threshold voltage, it is suitable for low voltage applications, including those that operate on battery power.

Environmental Compliance

Committed to environmental sustainability, the 3LP01SS-TL-E is compliant with RoHS standards, meaning it is free from hazardous substances. This compliance underscores ON Semiconductor's dedication to not only advancing technology but also to minimizing the environmental impact of their products.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1855 $64.9250
855+ $0.1521 $130.0455
1,320+ $0.1475 $194.7000
1,815+ $0.1427 $259.0005
2,350+ $0.1379 $324.0650
3,140+ $0.1236 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess