Product Overview: 54LS174J/883 by ON Semiconductor
The 54LS174J/883 is a high-quality integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This particular component is part of the 54LS series, which is well-regarded for its robust performance in a wide range of electronic applications. The 54LS174J/883 is designed to meet the stringent requirements of military and aerospace applications, as indicated by its "/883" suffix, which denotes compliance with the military specifications (MIL-SPEC).
This hex D-type flip-flop chip features a six-bit configuration, providing users with six D-type flip-flops with direct clear inputs. It is crafted to be utilized in systems where high-speed, low-power consumption, and reliable operation are of utmost importance. The 54LS174J/883 is capable of storing bits of information and transferring data on the positive edge of the clock pulse, making it an essential component for sequential logic operations.
The device is packaged in a durable ceramic package, ensuring its reliability and performance under extreme environmental conditions. Its operating temperature range is designed to meet the MIL-SPEC standards, which makes it suitable for use in harsh environments where standard commercial-grade components might fail.
Key features of the 54LS174J/883 include:
- Hex/6-Bit Configuration: Six D-type flip-flops with direct clear inputs for efficient data storage and transfer.
- High-Speed Operation: Designed for applications requiring quick data processing and minimal propagation delay.
- Low Power Consumption: Its LS (Low-power Schottky) technology ensures reduced power usage without compromising performance.
- MIL-SPEC Compliance: Meets the MIL-STD-883 standards, ensuring reliability in military and aerospace applications.
- Rugged Ceramic Package: Offers enhanced durability and reliability, suitable for extreme conditions.
The 54LS174J/883 is an ideal choice for designers and engineers looking for a dependable flip-flop chip that can operate in challenging environments while maintaining data integrity and speed. ON Semiconductor's commitment to quality and performance is reflected in this product, making it a top selection for mission-critical systems in the defense and aerospace sectors.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.