EN
  • EN
  • DE

5LP01S-TL-E

Part No 5LP01S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 5LP01S - P-CHANNEL SMALL SIGNAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 50 V
Current - Continuous Drain (Id) @ 25°C 70mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Rds On (Max) @ Id, Vgs 23Ohm @ 40mA, 4V
Gate Charge (Qg) (Max) @ Vgs 1.4 nC @ 10 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 7400 pF @ 10 V
Power Dissipation (Max) 150mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SMCP
Package / Case SC-75, SOT-416
Standard Package 3,410 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 856773-5LP01S-TL-E
Ultra Librarian 3D Model Ultra Librarian 5LP01S-TL-E CAD Model

Description

The 5LP01S-TL-E from ON Semiconductor is a high-performance, low-power Schottky diode designed to meet the needs of a wide range of electronic applications. This diode is a testament to ON Semiconductor's commitment to providing energy-efficient, reliable components for today's innovative electronic solutions.

Key Features

  • Low Forward Voltage Drop: The 5LP01S-TL-E features a low forward voltage drop, minimizing power loss and improving efficiency, which is particularly beneficial in battery-operated devices where energy conservation is crucial.
  • Fast Switching Speed: With its fast switching capabilities, this diode is suitable for high-frequency applications, ensuring that electronic devices can operate with reduced switching losses and improved performance.
  • Surface Mount Package: The device comes in a compact SOD-882L surface-mount package, which allows for a smaller footprint on printed circuit boards (PCBs) and is ideal for space-constrained applications.
  • Low Leakage Current: The diode's low leakage current ensures minimal power waste when the diode is in the reverse-biased state, contributing to the overall energy efficiency of the system.
  • High Reliability: ON Semiconductor's rigorous quality standards mean that the 5LP01S-TL-E is built for reliability and a long operational life, which is crucial for industrial and consumer applications where component longevity is valued.

Applications

The 5LP01S-TL-E is versatile and can be used in a variety of electronic circuits. Its characteristics make it particularly well-suited for:

  • Power Supply Circuits
  • DC-DC Converters
  • Reverse Voltage Protection
  • Switching Power Supplies
  • Portable Electronic Devices
  • Automotive Applications

Environmental and Regulatory Compliance

ON Semiconductor ensures that the 5LP01S-TL-E complies with environmental regulations, including RoHS and Halogen-Free standards, making it a responsible choice for designers looking to create eco-friendly products.

Conclusion

In summary, the 5LP01S-TL-E Schottky diode by ON Semiconductor is a reliable and efficient component that is suitable for a broad range of applications. Its low power consumption, fast switching speed, and compact form factor make it an excellent choice for designers who require a high-quality diode that meets the demands of modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2221 $58.8565
635+ $0.1823 $115.7605
985+ $0.1766 $173.9510
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess