EN
  • EN
  • DE

74AC163MTCX

Part No 74AC163MTCX
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY SYNC 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Manufacturer ON Semiconductor
Series 74AC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74AC163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908024-74AC163MTCX
Ultra Librarian 3D Model Ultra Librarian 74AC163MTCX CAD Model

Description

The 74AC163MTCX is a high-speed synchronous modulo-16 binary counter fabricated with advanced CMOS technology. It is designed by ON Semiconductor, a leading manufacturer known for its innovation in the semiconductor industry. This precise and reliable counter is a perfect solution for a wide range of applications, including industrial, automotive, and consumer electronics where counting operations are fundamental.

Key Features

  • High-Speed Operation: The 74AC163MTCX is capable of operating at high clock frequencies, making it suitable for high-performance systems that require fast counting capabilities.
  • Synchronous Counting: Synchronous operation ensures that the outputs change coincident with each other when instructed by the count-enable inputs and a single clock input.
  • Look-Ahead Carry Capability: This feature allows the counters to be used in high-speed counting applications by facilitating cascading of multiple counters without additional gating.
  • Programmable: The counter can be preset to any desired value using the parallel inputs and the load control.
  • Clear Function: The clear function is synchronous and allows the counter to be reset on the clock's rising edge.
  • Output Control: The output control feature allows the counter outputs to be placed in either a normal logic state or a high-impedance state.
  • Low Power Consumption: The IC is designed to have a reduced power consumption, making it ideal for battery-powered applications.
  • Compact Packaging: Available in a TSSOP-16 package, the 74AC163MTCX is designed for space-constrained applications.

Applications

The versatility of the 74AC163MTCX makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Robotics and automation
  • Digital timers and clocks
  • Frequency dividers
  • Sequence generators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74AC163MTCX is no exception, offering reliable performance in a wide range of environmental conditions. It is designed to meet or exceed industry standards for performance and reliability, ensuring a trustworthy solution for your counting needs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess