EN
  • EN
  • DE

74ACT240SJ

Part No 74ACT240SJ
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Buffer/Line Driver with 3-STATE Outputs | IC BUFFER INVERT 5.5V 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74ACT240
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1130492-74ACT240SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT240SJ CAD Model

Description

Product Overview: 74ACT240SJ from ON Semiconductor

The 74ACT240SJ is a high-performance, Octal Buffer/Line Driver with 3-State Outputs, designed to provide efficient and reliable operation in a wide range of digital applications. Manufactured by ON Semiconductor, a leading name in the semiconductor industry, this integrated circuit is part of the 74ACT series known for its advanced high-speed CMOS technology.

Key Features:

  • Octal Bus Interface: The 74ACT240SJ features eight buffer/line drivers that allow for efficient data flow in digital systems.
  • 3-State Outputs: Each driver has a 3-state output, which facilitates bus-oriented applications by allowing the outputs to be set to a high impedance state. This ensures that multiple outputs can share a common bus line without interference.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for high-performance applications where quick data processing is required.
  • Wide Operating Voltage Range: The 74ACT240SJ operates over a broad voltage range, from 4.5V to 5.5V, providing versatility and compatibility with TTL levels.
  • Low Power Consumption: ON Semiconductor's advanced CMOS technology ensures low quiescent power consumption, which is ideal for energy-sensitive applications.
  • Inverting and Non-Inverting Options: The device includes both inverting and non-inverting options, offering flexibility in signal management.

Applications:

The 74ACT240SJ is suitable for a variety of digital applications, including:

  • Bus Interface/Buffering
  • Memory Address Driving
  • Input/Output Port Expansion
  • Data Communication Systems
  • Signal Routing and Distribution

Package and Quality:

Encased in a durable and compact SOIC package, the 74ACT240SJ is designed for surface-mount technology (SMT), providing a space-saving solution on printed circuit boards (PCBs). ON Semiconductor's commitment to quality ensures that this product meets strict industry standards for performance and reliability.

Whether you're designing a sophisticated digital system or simply need reliable buffering and driving capabilities, the 74ACT240SJ from ON Semiconductor is an excellent choice that combines functionality, speed, and power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess