EN
  • EN
  • DE

BAS40W-04

Part No BAS40W-04
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151427-BAS40W-04
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS40W-04 CAD Model

Description

Diodes Incorporated BAS40W-04 Schottky Diode

The BAS40W-04 is a highly efficient surface-mount Schottky barrier diode designed by Diodes Incorporated, renowned for its low forward voltage drop and fast switching performance. This component is engineered to meet the needs of a wide range of electronic applications, particularly in circuits where high efficiency is paramount.

Constructed with a silicon epitaxial planar chip, the BAS40W-04 offers a forward continuous current of 200mA, making it suitable for high-density circuit designs. Its low power loss and high efficiency are attributable to the Schottky barrier principle, which minimizes the forward voltage drop to typically 0.38V at 100mA, thus ensuring reduced thermal stress and improved system reliability.

This diode features a repetitive peak reverse voltage of 40V, which provides a comfortable margin for overvoltage protection in common applications. The BAS40W-04 is capable of withstanding peak forward surge currents of up to 600mA, a critical characteristic for protecting circuits against momentary current spikes.

One of the key advantages of the BAS40W-04 is its fast switching speed, which makes it an excellent choice for high-frequency applications, including switching power supplies, converters, and high-speed logic circuits. The rapid switching capability ensures minimal energy loss and enhances overall circuit efficiency.

Diodes Incorporated has packaged the BAS40W-04 in a compact SOT-323 package, which not only saves valuable board space but also allows for automated assembly processes, thereby reducing manufacturing costs. The device is also characterized by its low leakage current and high surge capability, making it a robust and reliable component for both commercial and industrial electronic systems.

The BAS40W-04 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability by eliminating hazardous substances in its products. With its combination of high performance, reliability, and eco-friendliness, the BAS40W-04 Schottky diode is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
COSMO
REED RELAY
Lowest to $1.9713
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess