EN
  • EN
  • DE

74FST3257DR2G

Part No 74FST3257DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 2:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 006784-74FST3257DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3257DR2G CAD Model

Description

ON Semiconductor 74FST3257DR2G Quad 2:1 Multiplexer/Demultiplexer

The 74FST3257DR2G from ON Semiconductor is a high-performance, quad 2:1 multiplexer/demultiplexer designed for applications requiring high-speed switching and signal routing. This integrated circuit is part of the advanced FST series, offering a significant upgrade in speed and performance over traditional multiplexer/demultiplexer devices.

Constructed with Silicon Gate CMOS technology, it boasts a low On Resistance of 5Ω (typical) at a 4.5V supply voltage. This ensures minimal signal distortion and provides excellent signal integrity. The device operates with a supply voltage ranging from 4.5V to 5.5V, making it versatile for various digital logic levels and compatible with TTL logic families.

Each multiplexer/demultiplexer in the 74FST3257DR2G has two select inputs (S0 and S1) and an enable input (E) which can be used to turn the device on or off. When enabled, the device connects one of the two data inputs to the output, depending on the state of the select inputs. This feature is critical for applications that require data routing, such as signal switching in communication devices, data buses in computing, and video/audio signal processing.

The 74FST3257DR2G offers a low propagation delay, typically 250ps, which is critical for maintaining high-speed data transmission without significant time lag. This makes it an excellent choice for high-frequency applications where timing is crucial.

Moreover, the device comes in a space-saving SOIC-16 package, which is ideal for compact PCB layouts where space is at a premium. Its operating temperature range from -40°C to +85°C ensures reliable performance in a wide range of environmental conditions.

Key features of the 74FST3257DR2G include:

  • Quad 2:1 multiplexer/demultiplexer configuration
  • Low On Resistance: 5Ω (typ.) at VCC = 4.5V
  • Wide operating voltage range: 4.5V to 5.5V
  • Compatible with TTL logic levels
  • Low propagation delay: 250ps (typ.)
  • Industrial operating temperature range: -40°C to +85°C
  • SOIC-16 package for space-saving applications

With its combination of high-speed operation, low power dissipation, and robust design, the ON Semiconductor 74FST3257DR2G is an exceptional choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4102 $59.4790
345+ $0.3366 $116.1270
535+ $0.3261 $174.4635
735+ $0.3155 $231.8925
950+ $0.3051 $289.8450
1,270+ $0.2735 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess