EN
  • EN
  • DE

74HC04DTR2G

Part No 74HC04DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel - 14-TSSOP
Manufacturer ON Semiconductor
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HC04DTR2GOSDKR, 74HC04DTR2GOSCT, 74HC04DTR2GOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908199-74HC04DTR2G
Ultra Librarian 3D Model Ultra Librarian 74HC04DTR2G CAD Model

Description

Product Overview: 74HC04DTR2G from ON Semiconductor

The 74HC04DTR2G is a high-speed Si-gate CMOS device from ON Semiconductor that is part of the 74HC series. This integrated circuit is designed to provide the functionality of hex inverting gates, which are essential components in a wide range of digital electronics. The device is known for its robust performance, low power consumption, and versatility in various applications.

Key Features

  • Logic Type: The device consists of six independent inverter gates, which are used to invert the input signal.
  • High-Speed: With its CMOS technology, the 74HC04DTR2G is capable of operating at high speeds, ensuring quick response times in digital circuits.
  • Operating Voltage: It has a wide operating voltage range from 2V to 6V, making it suitable for use in various logic level systems.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing adequate current for multiple connections.
  • Low Power Consumption: The 74HC04DTR2G boasts low power characteristics, which is beneficial for power-sensitive designs.
  • Temperature Range: It operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Packaging: The device comes in a TSSOP-14 package, which is suitable for surface-mounted technology (SMT) and helps in reducing the overall size of the PCB design.

Applications

The versatility of the 74HC04DTR2G makes it an ideal choice for a multitude of digital applications, including:

  • Signal processing
  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation
  • Computer logic circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74HC04DTR2G is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a new system or upgrading an existing one, the 74HC04DTR2G offers a practical solution for your digital logic needs, combining efficiency, durability, and high-speed operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess