74HC132DTR2G - Quad 2-Input NAND Schmitt Trigger
The 74HC132DTR2G is a high-speed Si-gate CMOS device from ON Semiconductor that features four independent NAND gates with Schmitt trigger inputs. This integrated circuit is designed to operate with a 2 to 6 V power supply, making it suitable for a wide range of applications, from consumer electronics to industrial control systems.
Each gate in the 74HC132DTR2G has two inputs and is characterized by its Schmitt trigger action on both inputs. The Schmitt trigger feature allows the circuit to transform a slow input signal into a faster output signal with less noise, which is particularly useful in applications where signals are noisy or have slow rise and fall times.
The device is provided in a TSSOP-14 package, which is a space-saving and surface-mountable option. The "DTR2G" suffix indicates that this product is supplied in tape and reel packaging, making it ideal for automated assembly processes. The small footprint of the TSSOP-14 package allows for high-density mounting on PCBs, thus saving space in complex circuit designs.
Key features of the 74HC132DTR2G include:
- Supply voltage range from 2 V to 6 V
- Low power consumption: 20 µA maximum ICC
- High noise immunity
- Typical tpd of 9 ns at 5 V
- Output drive capability of 10 LSTTL loads
- Low input current of 1 µA maximum
- Complies with JEDEC standard JESD7A
- ESD protection:
- HBM JESD22-A114F exceeds 2000 V
- MM JESD22-A115-A exceeds 200 V
Applications for the 74HC132DTR2G are diverse and include:
- Wave and pulse shapers
- Astable multivibrators
- Monostable multivibrators
- Digital logic circuits
- Signal conditioning
- Glitch-free switching
The 74HC132DTR2G from ON Semiconductor is a reliable and versatile component that offers the functionality of classic NAND gates with the added benefits of Schmitt trigger inputs, making it an excellent choice for designers looking to enhance the performance and robustness of their digital systems.