EN
  • EN
  • DE

74HCT138ADR2G

Part No 74HCT138ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 OF 8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 053192-74HCT138ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT138ADR2G CAD Model

Description

ON Semiconductor 74HCT138ADR2G Decoder/Demultiplexer

The 74HCT138ADR2G is a high-performance, high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by ON Semiconductor. This integrated circuit is designed to be used in applications where high-speed and low power consumption are essential. It is part of the 74HCT series, which is compatible with TTL logic levels and can be driven by TTL output sources without the need for external pull-up resistors, due to its CMOS technology.

The 74HCT138ADR2G device has three binary select inputs (A, B, and C), an active LOW enable input (E1), and two active HIGH enable inputs (E2 and E3). When the enable inputs are correctly configured, the binary select inputs determine which one of the eight mutually exclusive outputs (Y0 - Y7) will go LOW. This makes the device ideal for implementing decoder functions, enabling multiple configurations and allowing for a wide range of applications, such as data multiplexing, address decoding, and memory chip selection.

This chip is offered in a small 16-pin SOIC package, making it suitable for space-constrained applications while providing robust performance. The 74HCT138ADR2G operates over a wide voltage range from 4.5V to 5.5V, which is standard for 5V CMOS logic, providing a flexible supply voltage for various system designs. Additionally, the device features a typical low power dissipation, which is a critical parameter for energy-sensitive applications.

ON Semiconductor ensures that the 74HCT138ADR2G maintains a high noise immunity and low power consumption, which are characteristic of CMOS devices, while also providing TTL compatibility. This combination of features makes the 74HCT138ADR2G a versatile component suitable for interfacing with microprocessors and other logic families within a system.

With its industry-standard footprint, the 74HCT138ADR2G is a reliable choice for designers looking for a decoder/demultiplexer that is easy to integrate into their systems, ensuring compatibility and performance. Whether used in consumer electronics, computer peripherals, or industrial control systems, the 74HCT138ADR2G from ON Semiconductor is engineered to meet the demands of modern digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess