EN
  • EN
  • DE

74LCX16652MTDX

Part No 74LCX16652MTDX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74LCX16652
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 729189-74LCX16652MTDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16652MTDX CAD Model

Description

ON Semiconductor 74LCX16652MTDX Product Overview

The ON Semiconductor 74LCX16652MTDX is a high-performance, low-voltage 16-bit bus transceiver and register designed to be used in applications requiring high-speed data transfer and storage. This integrated circuit is part of ON Semiconductor's LCX range, which is known for its low power consumption and high noise immunity, making it suitable for interfacing with 5V systems while operating at a lower voltage level.

The 74LCX16652MTDX is equipped with two separate 8-bit bus transceivers with 3-state outputs, which can be used independently or combined to create a single 16-bit bus interface. This flexibility allows for efficient data flow in both directions on a 16-bit bus during either multiplexed or non-multiplexed bus operations. Additionally, each byte has separate control inputs which can be shorted together for full 16-bit operation if desired.

One of the key features of this product is its 5V tolerant inputs and outputs, which enable it to interface with 5V systems without the need for additional level shifting. This is particularly beneficial in mixed-voltage environments and aids in the protection of the device during voltage spikes or when interfacing with higher voltage logic levels.

The 74LCX16652MTDX operates at a voltage range of 2.3V to 3.6V, providing a power-efficient solution that does not compromise on speed. The device supports a maximum data transfer rate that is suitable for backplane or bus interface applications. Its low quiescent current further enhances its suitability for battery-operated and power-sensitive systems.

For design flexibility, the 74LCX16652MTDX is offered in a TSSOP package, which is ideal for space-constrained applications. It also features multiple GND and VCC pins to minimize noise and ensure a stable power supply. This product is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

Overall, the ON Semiconductor 74LCX16652MTDX is a reliable and efficient solution for high-speed bidirectional communication and data storage in a variety of digital systems, including telecommunications, computing, and industrial applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6066 $52.1320
47+ $2.1388 $100.5236
73+ $2.0720 $151.2560
100+ $2.0051 $200.5100
129+ $1.9383 $250.0407
173+ $1.7378 $300.6394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess