EN
  • EN
  • DE

74VCX162374MTD

Part No 74VCX162374MTD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 3.4ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Family Part Number 74VCX162374
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133427-74VCX162374MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX162374MTD CAD Model

Description

ON Semiconductor 74VCX162374MTD Low Voltage 16-Bit D-Type Flip-Flop

The ON Semiconductor 74VCX162374MTD is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs. This integrated circuit is designed to be used in applications that require the capture and storage of data with high efficiency and speed. It operates as a memory storage device, where each flip-flop can store one bit of data, making the device capable of storing a total of 16 bits.

Constructed with advanced CMOS technology, the 74VCX162374MTD provides a robust solution for systems that demand low power consumption and high noise immunity. The device is particularly well-suited for interfacing with high-speed microprocessors and can be used in a wide range of applications, from data buffering to register storage in computers, communication systems, and signal processing equipment.

Key features of the 74VCX162374MTD include:

  • Support for 1.65V to 3.6V VCC operating range, making it compatible with several logic levels and suitable for battery-operated applications.
  • High-speed operation with a typical clock frequency of 240 MHz at 3.3V, ensuring swift data processing and transfer.
  • Low on-resistance, which minimizes the propagation delay and power consumption.
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Power-off high impedance inputs and outputs, which allow live insertion or removal of the IC without damaging the device or causing data corruption.
  • Latch-up performance that exceeds 300mA, providing a high level of protection against latch-up phenomena.
  • ESD protection that exceeds JESD 22, ensuring the device's robustness against electrostatic discharge events.

Available in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74VCX162374MTD is compact and suitable for space-constrained applications. Its package is designed for optimal heat dissipation and reliable electrical connections. This flip-flop is an excellent choice for designers looking to enhance system performance while maintaining low power usage and high data integrity in their digital applications.

ON Semiconductor's commitment to quality and performance is evident in the 74VCX162374MTD, making it a reliable and efficient solution for modern electronic systems requiring high-speed data storage and retrieval.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2822 $64.1100
110+ $1.0521 $115.7310
170+ $1.0192 $173.2640
235+ $0.9864 $231.8040
305+ $0.9535 $290.8175
410+ $0.8549 $350.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess