EN
  • EN
  • DE

74VHC27M

Part No 74VHC27M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT NOR GATE | IC GATE NOR 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VHC27
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1133525-74VHC27M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC27M CAD Model

Description

Product Overview: 74VHC27M Triple 3-Input NOR Gate

The 74VHC27M is a high-performance CMOS product from ON Semiconductor, designed to deliver the functionality of the equivalent Bipolar Schottky TTL circuitry with the speed and drive capabilities that are essential in modern digital systems. This triple 3-input NOR gate is fabricated using silicon gate CMOS technology which ensures that it has the ability to operate at high speeds while maintaining low power consumption.

With its robust design, the 74VHC27M is capable of driving large loads with high noise immunity and minimal propagation delay. It is particularly suitable for implementing logic functions in a wide range of applications, from consumer electronics to complex computing systems.

Key Features

  • Logic Type: NOR Gate
  • Number of Circuits: 3
  • Number of Inputs: 3 per circuit
  • High-Speed Operation: tPD 8.5 ns typ at VCC = 5V
  • Power Down Protection: Inputs and outputs tolerate up to 7V
  • Low Power Dissipation: ICC = 2 μA max. at TA = 25°C
  • Power Supply Range: VCC = 2V to 5.5V
  • Pin and Function Compatible with Other Standard Logic Families
  • Lead-Free, RoHS Compliant
  • Operating Temperature Range: -55°C to +125°C

Applications

The 74VHC27M is versatile and can be used in various applications that require high-speed logic operations. These include:

  • Function generators
  • Logic synthesis
  • Computer logic components
  • Embedded systems
  • Signal processing
  • Industrial control systems

Its small package design allows for efficient use of board space in compact electronic assemblies, making the 74VHC27M an excellent choice for space-constrained applications. Furthermore, the device's compatibility with other logic families allows for easy integration into existing designs without the need for additional components or complex configuration.

With its combination of speed, power efficiency, and reliability, the 74VHC27M from ON Semiconductor stands out as a superior choice for designers looking to implement NOR gate functions in their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess