The ON Semiconductor 7908CT is a robust, negative voltage regulator designed to deliver a fixed output voltage of -8V with a high level of precision and stability. This component is part of ON Semiconductor's expansive line of voltage regulators, known for their reliability and performance in a wide range of electronic applications.
The 7908CT is capable of sourcing up to 1A of output current, making it suitable for moderate power applications. It is commonly used in power supplies, instrumentation, and various types of consumer and industrial electronic devices where a stable negative voltage rail is required.
Key Features
- Output Voltage: -8V
- Output Current: Up to 1A
- Package Type: TO-220
- Thermal Overload Protection: Ensures the device will shut down to prevent damage under excessive temperature conditions.
- Short Circuit Protection: Provides safety and reliability by protecting the regulator and the circuit from potential short circuits.
- Low Ground Pin Current: The typical ground pin current is significantly lower than the output current, contributing to the regulator's high efficiency.
- No External Components Required: The 7908CT is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.
Applications
- Power Supplies
- Instrumentation
- Consumer Electronics
- Industrial Equipment
The ON Semiconductor 7908CT is manufactured with a commitment to quality, ensuring that each unit meets stringent performance criteria. Its robust construction and built-in protection features make it a reliable choice for engineers and designers looking to incorporate a negative voltage regulator into their systems. Whether you're working on a new design or replacing a component in an existing circuit, the 7908CT offers a trusted solution for your voltage regulation needs.