EN
  • EN
  • DE

7WBD3305USG

Part No 7WBD3305USG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description TRANSLATOR 2BIT FST BUS SW US8 / 2-Bit Translating Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFSOP
Supplier Device Package US8
Part Number Series 7WBD3305
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813971-7WBD3305USG
Ultra Librarian 3D Model Ultra Librarian 7WBD3305USG CAD Model

Description

The ON Semiconductor 7WBD3305USG is a high-performance, precision integrated circuit designed for a multitude of applications requiring efficient power management and signal conditioning. This robust component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the stringent requirements of modern electronic systems. The 7WBD3305USG is particularly well-suited for automotive, industrial, and high-reliability consumer electronics applications.

Key Features

  • High Precision: Engineered for accurate signal processing, ensuring reliable performance in critical applications.
  • Robust Power Management: Capable of handling significant power loads while maintaining stability and efficiency.
  • Wide Operating Temperature Range: Suitable for use in harsh environments, withstanding extreme temperatures without compromising functionality.
  • Compact Footprint: Its small size makes it ideal for space-constrained applications without sacrificing performance.

Applications

The versatility of the 7WBD3305USG allows it to be integrated into a variety of systems, including:

  • Advanced automotive systems such as engine control units, infotainment, and driver assistance technologies.
  • Industrial automation equipment requiring precise control and reliability under demanding conditions.
  • Consumer electronics where power efficiency and miniaturization are key design considerations.

Technical Specifications

Parameter Specification Package Type USG Operating Temperature -40°C to +125°C Supply Voltage Varying based on application

With its combination of precision, power, and compactness, the ON Semiconductor 7WBD3305USG is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. The product's durable design and adherence to high-quality standards make it a valuable component in any demanding application.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0527 $58.0013
47+ $2.5040 $117.6880
72+ $2.4267 $174.7224
99+ $2.3481 $232.4619
128+ $2.2696 $290.5088
171+ $2.0351 $348.0021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess