EN
  • EN
  • DE

ADM1021AARQZ-R7

Part No ADM1021AARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DUAL3/5.5V 16QSOP / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM1021
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41854-ADM1021AARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQZ-R7 CAD Model

Description

ON Semiconductor ADM1021AARQZ-R7 - Precision Temperature Monitor

The ADM1021AARQZ-R7 is a high-performance, precision temperature monitor from ON Semiconductor, designed to ensure optimal thermal management in a variety of electronic applications. This device is particularly suitable for system temperature monitoring and fan control, making it an essential component in maintaining the reliability and performance of electronic systems.

Key Features:

  • Accuracy: The ADM1021AARQZ-R7 boasts a temperature accuracy of ±1°C for both on-chip and remote diode temperatures, ensuring precise temperature readings for critical applications.
  • Dual-Channel Monitoring: It features dual-channel monitoring, capable of measuring its own temperature as well as the temperature of a remote thermal diode, typically located on a CPU or GPU, which allows for comprehensive thermal management.
  • Programmable Set Points: Users can program the overtemperature and undertemperature set points, providing customized control over temperature-related interrupts or system shutdowns.
  • Bus Interface: The device communicates over a 2-wire serial interface, compatible with System Management Bus (SMBus) standards, facilitating easy integration into existing system architectures.
  • Versatility: With an operating temperature range of -55°C to +125°C, the ADM1021AARQZ-R7 can be deployed in environments that experience extreme temperature variations.
  • Power Saving: It supports a low-power standby mode for power-sensitive applications, contributing to the overall energy efficiency of the system it is monitoring.

Applications:

The ADM1021AARQZ-R7 is versatile enough to be used in a wide range of applications, including:

  • Personal computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems
  • Environmental monitoring systems

Whether you're looking to integrate temperature monitoring into a new design or upgrading an existing system, the ADM1021AARQZ-R7 from ON Semiconductor offers a reliable and efficient solution for your thermal management needs. Its precision, dual-channel monitoring, and programmable features make it an indispensable tool for engineers and designers aiming to optimize system performance and longevity.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess