EN
  • EN
  • DE

ADM1031ARQZ-R7

Part No ADM1031ARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 077514-ADM1031ARQZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQZ-R7 CAD Model

Description

The ADM1031ARQZ-R7 is a sophisticated, dual-channel digital thermometer and fan speed controller from ON Semiconductor, designed to address the thermal management needs of modern electronic systems. This precision device is particularly suitable for applications in personal computers, electronic test equipment, and office electronics where efficient thermal control is mandatory for system stability and longevity.

Key Features

  • Temperature Monitoring: The ADM1031ARQZ-R7 is capable of monitoring the temperature of both its own environment and a remote thermal diode, typically located on a CPU or other heat-generating semiconductor. This allows for real-time temperature feedback and ensures optimal thermal conditions for the system.
  • Adjustable Fan Control: This device offers automatic or manual fan speed control, which adjusts the fan speed in response to the temperature inputs. This ensures that the fan operates efficiently, providing adequate cooling only when necessary, thus reducing noise and power consumption.
  • I²C Compatible Interface: With an I²C-compatible serial interface, the ADM1031ARQZ-R7 enables easy communication with most microcontrollers or processors, allowing for integration into a wide range of systems with minimal interfacing challenges.
  • Programmable Temperature Zones: The device features programmable temperature zones, which allow the user to set specific temperature thresholds that trigger different fan speed responses or system alerts.
  • High Accuracy: The ADM1031ARQZ-R7 offers high accuracy in temperature readings and fan speed control, ensuring precise thermal management and system protection.
  • Multiple Operating Modes: It includes both automatic and manual operating modes, giving the user control over the thermal management strategy based on specific application requirements.

Applications

The versatile nature of the ADM1031ARQZ-R7 makes it an ideal choice for a variety of applications, including:

  • Desktop and notebook computers
  • Server and telecom equipment
  • Data storage systems
  • Electronic test and measurement devices
  • Office electronics with active thermal management needs

Overall, the ADM1031ARQZ-R7 from ON Semiconductor represents a reliable and efficient solution for the thermal management of electronic systems, ensuring performance and stability through its advanced temperature monitoring and fan control capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess