EN
  • EN
  • DE

ADM1032ARMZ-2

Part No ADM1032ARMZ-2
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-100C MICRO8 / Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Temperature Range - Operating 0°C ~ 120°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADM1032
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41913-ADM1032ARMZ-2
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-2 CAD Model

Description

ON Semiconductor ADM1032ARMZ-2 Product Overview

The ADM1032ARMZ-2 is a precision temperature monitoring device designed by ON Semiconductor, renowned for its high-quality electronic components. This microcontroller-based temperature sensor is specifically engineered for advanced computer, telecommunications, and industrial electronic applications where accurate temperature readings are crucial for system performance and reliability.

With a dual-channel design, the ADM1032ARMZ-2 can measure both its own temperature and the temperature of a remote thermal diode, which is typically located on a processor die or in proximity to a critical system component. This allows for precise monitoring of system hotspots or temperature-critical components, ensuring that thermal management systems can respond appropriately to prevent overheating and maintain optimal operating conditions.

The device offers a temperature reading accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, providing the precision needed for today's high-performance systems. The temperature data is available through an SMBus (System Management Bus) compatible two-wire serial interface, making integration with existing system management solutions straightforward.

Key features of the ADM1032ARMZ-2 include programmable temperature limits that can trigger an alarm signal when system temperatures exceed safe thresholds. This proactive alerting capability enables systems to initiate cooling measures, such as increasing fan speeds or shutting down certain functions to prevent damage.

The device operates over a wide power supply range of 3.0V to 5.5V, ensuring compatibility with various system architectures. Additionally, its low operating current minimizes power consumption, contributing to the overall energy efficiency of the system it is monitoring.

ON Semiconductor's ADM1032ARMZ-2 is available in a compact MSOP-8 package, making it suitable for space-constrained applications without sacrificing performance or functionality. Its robust design and manufacturing quality make it an ideal choice for any application where reliable and accurate temperature monitoring is a must.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess