EN
  • EN
  • DE

ADM1041ARQ

Part No ADM1041ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary-Side Controller with Current Share and Housekeeping | IC PWR SUPP MON/LOAD SHAR 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Power Supply, Servers
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADM1041A
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1140582-ADM1041ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1041ARQ CAD Model

Description

The ADM1041ARQ is a sophisticated, feature-rich integrated circuit designed by ON Semiconductor, specifically engineered for advanced power supply control and monitoring. This multifunctional device is an ideal solution for power management in various electronic systems, offering a combination of precision, reliability, and flexibility.

Key Features

  • Voltage Monitoring: The ADM1041ARQ is equipped with precise voltage monitoring capabilities, ensuring that the power supply output remains within specified thresholds for optimal performance.
  • Current Sensing: With its integrated current sensing feature, this product can accurately measure the current flow, which is crucial for overcurrent protection and power management.
  • Fan Control and Monitoring: This device includes advanced fan control mechanisms that allow for dynamic speed adjustments based on system temperature, thereby improving thermal management and reducing acoustic noise.
  • Temperature Measurements: The ADM1041ARQ can measure temperature through external sensors, which helps in maintaining system stability and preventing overheating.
  • Communication Interface: It boasts an I2C-compatible interface that enables communication with microcontrollers or processors for system configuration and status reporting.
  • Programmable Fault Response: Users can program the fault response settings, which allows for custom protective actions in the event of a system anomaly.

Applications

The ADM1041ARQ is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Redundant Power Supplies
  • Embedded Systems

Technical Specifications

This device comes in a compact QSOP-16 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environments. The ADM1041ARQ requires minimal external components, which simplifies the design and reduces overall system cost.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1041ARQ is no exception. It is designed to meet the stringent requirements of power management applications, ensuring long-term reliability and performance.

For more detailed information on the ADM1041ARQ, including datasheets, technical documentation, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6366 $65.4640
90+ $1.3430 $120.8700
135+ $1.3010 $175.6350
185+ $1.2590 $232.9150
240+ $1.2171 $292.1040
320+ $1.0912 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,789 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess